CERES, MIDDLE SIZE, PLASTIC, 20A
Ceres, Middle Size, Plastic, 20A+0.8A, 0
Ceres, Middle Size, Plastic, 20A+0.8A, 0
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-AAAA-CML09000071-ND | 171482 | AAAA-CML09000071 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Unspecified Connectors |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 250 volts |