Ceres, Standard Size, Plastic, 20A+0.8A,
Ceres, Standard Size, Plastic, 20A+0.8A,
CERES, STANDARD SIZE, PLASTIC, 2
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 171484 | AAAA-BML09000105 | 1754-AAAA-BML09000105-ND |
| Product Name | Industrial Circular Connectors | Unspecified Connectors | Circular Connector Assemblies |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | |
| Gender | Male / Plug | ||
| Mounting | Panel Mount, Through Hole |