Amphenol LTW adapters AA-060606-FFF-TS001

Description
Ceres, Accessory, 2A, 06 Pins, T Adaptor
Request a Quote
Description
Ceres, Accessory, 2A, 06 Pins, T Adaptor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
adapters - AA-060606-FFF-TS001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Ceres, Accessory, 2A, 06 Pins, T Adaptor

Ceres, Accessory, 2A, 06 Pins, T Adaptor

Buy Now
Ceres, Accessory, 2A, 06 Pins, T Adaptor Rohs Compliant Amphenol Ltw - 24AK2118 - Newark, An Avnet Company
Chicago, IL, United States
Ceres, Accessory, 2A, 06 Pins, T Adaptor Rohs Compliant Amphenol Ltw
24AK2118
Ceres, Accessory, 2A, 06 Pins, T Adaptor Rohs Compliant Amphenol Ltw 24AK2118
CERES, ACCESSORY, 2A, 06 PINS, T ADAPTOR ROHS COMPLIANT: YES

CERES, ACCESSORY, 2A, 06 PINS, T ADAPTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AA-060606-FFF-TS001 24AK2118
Product Name adapters Ceres, Accessory, 2A, 06 Pins, T Adaptor Rohs Compliant Amphenol Ltw
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details