Amphenol Corporation
MIL Spec Connector - MIL-C-26482 I
A850498708Z03
Description
62GB CONNECTORS
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
62GB CONNECTORS
Request a Quote
Email Supplier
Suppliers
Band Lock, 90°, Bzn Amphenol Pcd
25AJ4449
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A850498708Z03 |
25AJ4449 |
|
Product Name
|
MIL Spec Connector - MIL-C-26482 I |
Band Lock, 90°, Bzn Amphenol Pcd |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details