Amphenol Corporation
Connector Backshell
A85049867Z
Description
Envrn-EMI/RFI Backshell
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI Backshell
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 90°, Bzn Amphenol Pcd
25AJ4443
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049867Z |
25AJ4443 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 90°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers