Amphenol Corporation
Connector Backshell
A85049825Z
Description
Envrn-EMI/RFI
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 90°, Bzn Amphenol Pcd
25AJ4419
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049825Z |
25AJ4419 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 90°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
2 suppliers