Amphenol Corporation
Connector Backshell
A850497925Z06
Description
Envrn-EMI/RFI
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 90°, Bzn Amphenol Pcd
25AJ4412
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A850497925Z06 |
25AJ4412 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 90°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers