Amphenol Corporation
Connector Backshell
A85049662Z
Description
Envrn-EMI/RFI
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 45°, Bzn Amphenol Pcd
25AJ4389
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049662Z |
25AJ4389 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 45°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details
Beckhoff Automation LLC
C9900-P943 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 2-row, black, straight, female, IP20, 4-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Mounting
Free Hanging (In-Line)
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details