Amphenol Corporation
Connector Backshell
A85049635Z
Description
Envrn-EMI/RFI
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 45°, Bzn Amphenol Pcd
25AJ4384
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049635Z |
25AJ4384 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 45°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers