Amphenol Corporation
Connector Backshell
A85049631Z
Description
Envrn-EMI/RFI
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Envrn-EMI/RFI
Request a Quote
Email Supplier
Suppliers
Env-Emi/rfi, 45°, Bzn Amphenol Pcd
25AJ4380
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049631Z |
25AJ4380 |
|
Product Name
|
Connector Backshell |
Env-Emi/rfi, 45°, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details