CONN CABLE CLAMP SZ 8 BLACK Product overview: A850495218A from Amphenol Interconnect India is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-A850495218A can be used for catalog matching and distributor lookup.
Black Connector Cable Clamp 1/2-20 UNF 8
Manufacturer: Amphenol PCD
Win Source Part Number: 763936-A850495218A
Series: SAE AS85049
Type: Cable Clamp
Color: Black
Features: Clamp Screws
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 8
Material: Aluminum Alloy
Plating: Anodized
Cable Opening: 0.125" ~ 0.204" (3.18mm ~ 5.18mm)
Diameter - Outside: 0.620" (15.75mm)
Thread Size: 1/2-20 UNF
Cable Exit: 180°
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 313-A850495218A | APC1344-ND | A850495218A | 763936-A850495218A |
| Product Name | Electronic Connector | Backshells and Cable Clamps | Connector Backshell | Circular Connectors - Circular Connectors - Backshells and Cable Clamps - A850495218A |
| Geometry | Straight; 180° |