Amphenol PCD Backshells and Cable Clamps A8504951118W

Description
Olive Connector Cable Clamp 1 1/16-18 UNEF 18
Request a Quote Datasheet
Description
Olive Connector Cable Clamp 1 1/16-18 UNEF 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshells and Cable Clamps - APC1316-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
APC1316-ND
Backshells and Cable Clamps APC1316-ND
Olive Connector Cable Clamp 1 1/16-18 UNEF 18

Olive Connector Cable Clamp 1 1/16-18 UNEF 18

Buy Now Datasheet
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - A8504951118W - 791398-A8504951118W - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - A8504951118W
791398-A8504951118W
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - A8504951118W 791398-A8504951118W
Manufacturer: Amphenol PCD Win Source Part Number: 791398-A8504951118W Series: SAE AS85049 Type: Cable Clamp Color: Olive Features: Clamp Screws For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III Shell Size - Insert: 18 Material: Aluminum Alloy Plating: Cadmium Nickel Cable Opening: 0.520" ~ 0.710" (13.21mm ~ 18.03mm) Diameter - Outside: 1.220" (30.99mm) Thread Size: 1 1/16-18 UNEF Cable Exit: 90° Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol PCD
Win Source Part Number: 791398-A8504951118W
Series: SAE AS85049
Type: Cable Clamp
Color: Olive
Features: Clamp Screws
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Shell Size - Insert: 18
Material: Aluminum Alloy
Plating: Cadmium Nickel
Cable Opening: 0.520" ~ 0.710" (13.21mm ~ 18.03mm)
Diameter - Outside: 1.220" (30.99mm)
Thread Size: 1 1/16-18 UNEF
Cable Exit: 90°
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Connector Backshell - A8504951118W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
A8504951118W
Connector Backshell A8504951118W
Strain Relief Clamp

Strain Relief Clamp

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1316-ND 791398-A8504951118W A8504951118W
Product Name Backshells and Cable Clamps Circular Connectors - Circular Connectors - Backshells and Cable Clamps - A8504951118W Connector Backshell
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details