Amphenol Corporation
MIL Spec Connector - MIL-C-26482 I
A8504912316Z
Description
62GB CONNECTORS
Request a Quote
Email Supplier
Description
62GB CONNECTORS
Request a Quote
Email Supplier
Suppliers
Strain Relief, 90°, Bzn Amphenol Pcd
25AJ4297
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A8504912316Z |
25AJ4297 |
|
Product Name
|
MIL Spec Connector - MIL-C-26482 I |
Strain Relief, 90°, Bzn Amphenol Pcd |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
D-Sub Connector; PC Card Connector
Geometry
Straight
Termination
Solder Tail
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details