Amphenol Corporation Strain Relief Clamp Amphenol Pcd A8504912020N

Description
STRAIN RELIEF CLAMP
Description
STRAIN RELIEF CLAMP

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clamp Amphenol Pcd - 91AH2305 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clamp Amphenol Pcd
91AH2305
Strain Relief Clamp Amphenol Pcd 91AH2305
STRAIN RELIEF CLAMP

STRAIN RELIEF CLAMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91AH2305
Product Name Strain Relief Clamp Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details