Amphenol Corporation
adapters
A8504911517TZ076
Description
Pre-Shield Adaptor
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Pre-Shield Adaptor
Request a Quote
Email Supplier
Suppliers
Pre-Shield, Str, Bzn Amphenol Pcd
91AH1772
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A8504911517TZ076 |
91AH1772 |
|
Product Name
|
adapters |
Pre-Shield, Str, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Contact Size (AWG)
28 AWG
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details