Amphenol Corporation
Connector Backshell
A8504911118KZ076D
Description
Pre-Shield Adaptor
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Pre-Shield Adaptor
Request a Quote
Email Supplier
Suppliers
Pre-Shield Adaptor Amphenol Pcd
91AH0783
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A8504911118KZ076D |
91AH0783 |
|
Product Name
|
Connector Backshell |
Pre-Shield Adaptor Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
PC Card Connector
Geometry
Right Angle
Termination
Press-Fit
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
22 to 26 AWG
View Details