Amphenol Corporation
Connector Backshell
A85049109S44TZ236D
Description
Pre-Shield Adaptor
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
Pre-Shield Adaptor
Request a Quote
Email Supplier
Suppliers
Pre-Shield, Str, Bzn Amphenol Pcd
91AH0249
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A85049109S44TZ236D |
91AH0249 |
|
Product Name
|
Connector Backshell |
Pre-Shield, Str, Bzn Amphenol Pcd |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details