Amphenol Corporation Connectors, Interconnects - Circular Connectors - Accessories A2504332D

Description
Win Source Part Number: 1080389-A2504332D Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: * Package: Bag Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Amphenol Interconnect India Other Names: 623-A2504332D RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1080389-A2504332D Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: * Package: Bag Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Amphenol Interconnect India Other Names: 623-A2504332D RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Accessories - 1080389-A2504332D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
1080389-A2504332D
Connectors, Interconnects - Circular Connectors - Accessories 1080389-A2504332D
Win Source Part Number: 1080389-A2504332D Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: * Package: Bag Standard Package: 1 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Amphenol Interconnect India Other Names: 623-A2504332D RoHS Status: RoHS non-compliant

Win Source Part Number: 1080389-A2504332D
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: *
Package: Bag
Standard Package: 1
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Amphenol Interconnect India
Other Names: 623-A2504332D
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1080389-A2504332D
Product Name Connectors, Interconnects - Circular Connectors - Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Right Angle  Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details