Amphenol Sine Systems Automotive Electronic Connector A114017

Description
Automotive Connectors SEAL PLUGS WHITE FITS SIZES 12 & 16 Product overview: A114017 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-A114017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Connectors SEAL PLUGS WHITE FITS SIZES 12 & 16 Product overview: A114017 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-A114017 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
2026-A114017
Automotive Electronic Connector 2026-A114017
Automotive Connectors SEAL PLUGS WHITE FITS SIZES 12 & 16 Product overview: A114017 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-A114017 can be used for catalog matching and distributor lookup.

Automotive Connectors SEAL PLUGS WHITE FITS SIZES 12 & 16 Product overview: A114017 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-A114017 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Philadelphia, PA, United States
AT #16 SEAL PLUG WHITE

AT #16 SEAL PLUG WHITE

Buy Now
Connectors, Interconnects - Circular Connectors - Accessories - 990969-A114017 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
990969-A114017
Connectors, Interconnects - Circular Connectors - Accessories 990969-A114017
Win Source Part Number: 990969-A114017 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: A Color: White Package: Box Accessory Type: Plug, Sealing For Use With/Related Products: AHD and AT™ Series Standard Package: 3,000 Shell Size - Insert: 16 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Sine Systems Corp Other Names: 889-1058 Base Product Number: A114017

Win Source Part Number: 990969-A114017
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: A
Color: White
Package: Box
Accessory Type: Plug, Sealing
For Use With/Related Products: AHD and AT™ Series
Standard Package: 3,000
Shell Size - Insert: 16
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: 889-1058
Base Product Number: A114017

Buy Now Datasheet
Circular Connector Accessories - 889-1058-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
889-1058-ND
Circular Connector Accessories 889-1058-ND
Connector Plug, Sealing 16 White

Connector Plug, Sealing 16 White

Buy Now Datasheet
Circular Connector Accessories - A114017 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
A114017
Circular Connector Accessories A114017
CONN SEALING PLUG SZ 12 & 16 WHT

CONN SEALING PLUG SZ 12 & 16 WHT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-A114017 Amphenol Sine A114017 990969-A114017 889-1058-ND A114017
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors - Accessories Circular Connector Accessories Circular Connector Accessories
Connector Type Automotive Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details