Amphenol Sine Systems Amphenol Sine Systems A114017 AT Blank Seal, Size 16 A114017

Description
Amphenol Sine Systems A114017 Blank Seal Plugs Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# 114017 Series: AT, ATP & AHD Contact Size: 16 Deutsch DT compatible connector line
Request a Quote Datasheet
Description
Amphenol Sine Systems A114017 Blank Seal Plugs Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# 114017 Series: AT, ATP & AHD Contact Size: 16 Deutsch DT compatible connector line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems A114017 AT Blank Seal, Size 16 - 38491 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems A114017 AT Blank Seal, Size 16
38491
Amphenol Sine Systems A114017 AT Blank Seal, Size 16 38491
Amphenol Sine Systems A114017 Blank Seal Plugs Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Deutsch PN# 114017 Series: AT, ATP & AHD Contact Size: 16 Deutsch DT compatible connector line
  • Amphenol Sine Systems A114017 Blank Seal Plugs
  • Category: Amphenol AT Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch PN# 114017
  • Series: AT, ATP & AHD
  • Contact Size: 16
  • Deutsch DT compatible connector line
Supplier's Site Datasheet
<p>Cavity Plug, Amphenol Sine, Blank Seal PLUG 16Awg</p> - A114017 - Chief Enterprises LLC
Elmhurst, IL, United States

Cavity Plug, Amphenol Sine, Blank Seal PLUG 16Awg


A114017

Cavity Plug, Amphenol Sine, Blank Seal PLUG 16Awg

A114017
Cavity Plug, Amphenol Sine, Blank Seal PLUG 16Awg

Cavity Plug, Amphenol Sine, Blank Seal PLUG 16Awg

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 38491 A114017
Product Name Amphenol Sine Systems A114017 AT Blank Seal, Size 16

Cavity Plug, Amphenol Sine, Blank Seal PLUG 16Awg

Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread .312 [7.9]
View Details
2 suppliers
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
156 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.156 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details