Connector
Connector Plug, Sealing For AT-SR Series™
BLANK SEAL PLUG 16AWG (FOR SR01 SERIES)
Automotive Connectors Sealing Plug (SR01 SERIES) Product overview: A114017-SR from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-A114017-SR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1157676-A114017-SR
Category: Connectors, Interconnects>Rectan
Series: AT-SR Series™
Number of Positions: 1
Package: Box
Accessory Type: Plug, Sealing
For Use With/Related Products: AT-SR Series™
Standard Package: 1,000
Alternative Parts (Cross-Reference): A114017SR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: A114017-SR-ND,889-14
Base Product Number: A114017
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114017-SR | 889-1425-ND | A114017-SR | 2026-A114017-SR | 1157676-A114017-SR |
| Product Name | Rectangular Connector Accessories | Connectors Circular,Accssy-Boots,Caps,Strn Relfs,Seal Plugs,etc. | Automotive Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Accessories | |
| Connector Type | Rectangular Connectors, Heavy Duty | Circular / Cylindrical Connectors | Automotive Connector | Rectangular Connectors, Heavy Duty |