Amphenol Sine Systems Amphenol Sine Systems A112263-90 AHDM Series, Shell Size 24 Nut A112263-90

Description
Amphenol Sine Systems' DuraMate AHDM connectors are an IP68/69K rated (mated), environmentally-seal ed, multi-pin, heavy duty, metal (AHDM), circular connector that contains an economical, quick-connect, bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems A112263-90 AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # 112263-90 Series: AHDM Series Component Type: Nut Shell Size 24 Mating Connector: AHDM Series
Request a Quote Datasheet
Description
Amphenol Sine Systems' DuraMate AHDM connectors are an IP68/69K rated (mated), environmentally-seal ed, multi-pin, heavy duty, metal (AHDM), circular connector that contains an economical, quick-connect, bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems A112263-90 AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # 112263-90 Series: AHDM Series Component Type: Nut Shell Size 24 Mating Connector: AHDM Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol Sine Systems A112263-90 AHDM Series, Shell Size 24 Nut - 39258 - Waytek, Inc.
Chanhassen, MN, United States
Amphenol Sine Systems A112263-90 AHDM Series, Shell Size 24 Nut
39258
Amphenol Sine Systems A112263-90 AHDM Series, Shell Size 24 Nut 39258
Amphenol Sine Systems' DuraMate AHDM connectors are an IP68/69K rated (mated), environmentally-seal ed, multi-pin, heavy duty, metal (AHDM), circular connector that contains an economical, quick-connect, bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications. Amphenol Sine Systems A112263-90 AHDM Series Category: Amphenol DuraMate™ AHDM Connectors Manufacturer: Amphenol Sine Systems Deutsch Part # 112263-90 Series: AHDM Series Component Type: Nut Shell Size 24 Mating Connector: AHDM Series

Amphenol Sine Systems' DuraMate AHDM connectors are an IP68/69K rated (mated), environmentally-sealed, multi-pin, heavy duty, metal (AHDM), circular connector that contains an economical, quick-connect, bayonet locking system manufactured to withstand the challenges and complexities of harsh environment off-road applications.

  • Amphenol Sine Systems A112263-90 AHDM Series
  • Category: Amphenol DuraMate™ AHDM Connectors
  • Manufacturer: Amphenol Sine Systems
  • Deutsch Part # 112263-90
  • Series: AHDM Series
  • Component Type: Nut
  • Shell Size 24
  • Mating Connector: AHDM Series
Supplier's Site Datasheet
<p>Panel Nut, Amphenol Sine, A Series, AHDM, Size 24, Aluminum Alloy</p> - A112263-90 - Chief Enterprises LLC
Elmhurst, IL, United States

Panel Nut, Amphenol Sine, A Series, AHDM, Size 24, Aluminum Alloy


A112263-90

Panel Nut, Amphenol Sine, A Series, AHDM, Size 24, Aluminum Alloy

A112263-90
Panel Nut, Amphenol Sine, A Series, AHDM, Size 24, Aluminum Alloy

Panel Nut, Amphenol Sine, A Series, AHDM, Size 24, Aluminum Alloy

Supplier's Site

Technical Specifications

  Waytek, Inc. Chief Enterprises LLC
Product Category Nuts Nuts
Product Number 39258 A112263-90
Product Name Amphenol Sine Systems A112263-90 AHDM Series, Shell Size 24 Nut

Panel Nut, Amphenol Sine, A Series, AHDM, Size 24, Aluminum Alloy

Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60962 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 3/4"; 3/4-16
Material Steel; C1018 Low Carbon Steel
View Details
Nickel-Plated Brass PG Threaded Locknuts - 6000215 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG21
Material Bronze
View Details
2 suppliers
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details