"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 5.906"" (150.00mm)"
AMC Plug to AMC Plug 0.81 mm Micro-Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl150mm
RF COAX, AMC RIGHT ANGLE PLUG, 0.15M; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:AMC RoHS Compliant: Yes
RF COAX, AMC RIGHT ANGLE PLUG, 0.15M; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm RoHS Compliant: Yes
CBL ASSY U.FL UMCC PLG-PL 5.906"
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2590-ND | A-1PL-081-150B2 | A-1PL-081-150B2 | A-1PL-081-150B2 | 71AC0161 | 11AC2516 | A-1PL-081-150B2 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | RF Cable Assemblies | Rf Coax, Amc Right Angle Plug, 0.15M; Connector To Connector Amphenol Rf | Rf Coax, Amc Right Angle Plug, 0.15M; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | |||||
| Product Type | 0.81 mm coax |