Amphenol RF Cable Assemblies A-1PL-081-100B2

Description
AMC Plug to AMC Plug 0.81 mm Micro-Cable
Request a Quote
Description
AMC Plug to AMC Plug 0.81 mm Micro-Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF AMC Right Angle Plug (part number 11AC2515) is designed for ultraminiature applications, featuring a low profile and small footprint suitable for space-constrained environments. It operates at a 50-ohm impedance and supports a frequency range from DC to 6 GHz, making it ideal for various RF applications including IoT devices, Bluetooth, and GPS systems. This connector utilizes a snap-on coupling mechanism for secure and easy mating, and it is compatible with industry-standard options. The product is rated for a maximum voltage of 60 volts RMS and can handle up to 14 watts of power at 1 GHz. It has a temperature range of -40°C to +90°C and is constructed from high-quality materials, including phosphor bronze with silver plating for the body and copper alloy with gold plating for the contacts. The AMC Right Angle Plug is RoHS compliant and is designed for use with 0.81 mm coaxial cables, making it a suitable choice for engineers looking for reliable and compact RF connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Amphenol RF AMC Right Angle Plug (part number 11AC2515) is designed for ultraminiature applications, featuring a low profile and small footprint suitable for space-constrained environments. It operates at a 50-ohm impedance and supports a frequency range from DC to 6 GHz, making it ideal for various RF applications including IoT devices, Bluetooth, and GPS systems. This connector utilizes a snap-on coupling mechanism for secure and easy mating, and it is compatible with industry-standard options. The product is rated for a maximum voltage of 60 volts RMS and can handle up to 14 watts of power at 1 GHz. It has a temperature range of -40°C to +90°C and is constructed from high-quality materials, including phosphor bronze with silver plating for the body and copper alloy with gold plating for the contacts. The AMC Right Angle Plug is RoHS compliant and is designed for use with 0.81 mm coaxial cables, making it a suitable choice for engineers looking for reliable and compact RF connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - A-1PL-081-100B2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
A-1PL-081-100B2
Cable Assemblies A-1PL-081-100B2
AMC Plug to AMC Plug 0.81 mm Micro-Cable

AMC Plug to AMC Plug 0.81 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF2589-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2589-ND
Coaxial Cables (RF) ARF2589-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - A-1PL-081-100B2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-1PL-081-100B2
RF Standard Cable Assembly A-1PL-081-100B2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - A-1PL-081-100B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
A-1PL-081-100B2
Cable Assemblies - Coaxial Cables (RF) A-1PL-081-100B2
CBL ASSY U.FL UMCC PLG-PL 3.937"

CBL ASSY U.FL UMCC PLG-PL 3.937"

Supplier's Site
RF Cable Assemblies - A-1PL-081-100B2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-1PL-081-100B2
RF Cable Assemblies A-1PL-081-100B2
RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl100mm

RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl100mm

Buy Now Datasheet
Rf Coax, Amc Right Angle Plug, 0.1M; Connector Type A Amphenol Rf - 11AC2515 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Amc Right Angle Plug, 0.1M; Connector Type A Amphenol Rf
11AC2515
Rf Coax, Amc Right Angle Plug, 0.1M; Connector Type A Amphenol Rf 11AC2515
RF COAX, AMC RIGHT ANGLE PLUG, 0.1M; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Product Range:-RoHS Compliant: Yes

RF COAX, AMC RIGHT ANGLE PLUG, 0.1M; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A-1PL-081-100B2 ARF2589-ND A-1PL-081-100B2 A-1PL-081-100B2 A-1PL-081-100B2 11AC2515
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Amc Right Angle Plug, 0.1M; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details