Amphenol RF Cable Assemblies A-1PL-081-050B2

Description
AMC Plug to AMC Plug 0.81 mm Micro-Cable
Request a Quote
Description
AMC Plug to AMC Plug 0.81 mm Micro-Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF AMC Right Angle Plug (part number 11AC2514) is designed for applications requiring a compact and low-profile connector. It operates at a 50-ohm impedance and supports a frequency range from DC to 6 GHz, making it suitable for high-frequency applications. The connector features a snap-on coupling mechanism for easy mating and is compatible with various micro coax and flexible cable types. This connector is particularly useful in space-constrained environments, such as IoT devices, RFID systems, and portable electronics. It has a mated height of 2.5 mm and a PCB footprint of 3 mm x 3 mm. The operating temperature range is from -40°C to +90°C, ensuring reliability in diverse conditions. The product is RoHS compliant and offers a power handling capability of 14W at 1 GHz at 25°C. Engineers should consider this connector for projects that require reliable performance in compact spaces and high-frequency applications.

Datasheet Summary
Powered by GS/AI

The Amphenol RF AMC Right Angle Plug (part number 11AC2514) is designed for applications requiring a compact and low-profile connector. It operates at a 50-ohm impedance and supports a frequency range from DC to 6 GHz, making it suitable for high-frequency applications. The connector features a snap-on coupling mechanism for easy mating and is compatible with various micro coax and flexible cable types. This connector is particularly useful in space-constrained environments, such as IoT devices, RFID systems, and portable electronics. It has a mated height of 2.5 mm and a PCB footprint of 3 mm x 3 mm. The operating temperature range is from -40°C to +90°C, ensuring reliability in diverse conditions. The product is RoHS compliant and offers a power handling capability of 14W at 1 GHz at 25°C. Engineers should consider this connector for projects that require reliable performance in compact spaces and high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - A-1PL-081-050B2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
A-1PL-081-050B2
Cable Assemblies A-1PL-081-050B2
AMC Plug to AMC Plug 0.81 mm Micro-Cable

AMC Plug to AMC Plug 0.81 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - A-1PL-081-050B2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-1PL-081-050B2
RF Standard Cable Assembly A-1PL-081-050B2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2588-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2588-ND
Coaxial Cables (RF) ARF2588-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - A-1PL-081-050B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
A-1PL-081-050B2
Cable Assemblies - Coaxial Cables (RF) A-1PL-081-050B2
CBL ASSY U.FL UMCC PLG-PL 1.969"

CBL ASSY U.FL UMCC PLG-PL 1.969"

Supplier's Site
RF Cable Assemblies - A-1PL-081-050B2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-1PL-081-050B2
RF Cable Assemblies A-1PL-081-050B2
RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl 50mm

RF Cable Assemblies LP AMC RA-LP AMC RA .81mm Micro-cbl 50mm

Buy Now Datasheet
Rf Coax, Amc Right Angle Plug, 50Mm; Connector Type A Amphenol Rf - 11AC2514 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Amc Right Angle Plug, 50Mm; Connector Type A Amphenol Rf
11AC2514
Rf Coax, Amc Right Angle Plug, 50Mm; Connector Type A Amphenol Rf 11AC2514
RF COAX, AMC RIGHT ANGLE PLUG, 50MM; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:BlackRoHS Compliant: Yes

RF COAX, AMC RIGHT ANGLE PLUG, 50MM; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A-1PL-081-050B2 A-1PL-081-050B2 ARF2588-ND A-1PL-081-050B2 A-1PL-081-050B2 11AC2514
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Amc Right Angle Plug, 50Mm; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details