Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AMC Plug to AMC Plug RG-178 Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 9.843"" (250.00mm)"
CBL ASSY U.FL UMCC PLG-PL 9.843"
COAXIAL CABLE, RG178, AMC PLUG, 250MM; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:RG178; Impedance:50ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes
RF Cable Assemblies 250MM RA PLG AMC JMPR RG178 U.FL CMPT
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-178-250N2 | A-1PA-178-250N2 | ARF2256-ND | A-1PA-178-250N2 | 84X8761 | A-1PA-178-250N2 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Coaxial Cable, Rg178, Amc Plug, 250Mm; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | ||||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |