Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AMC Plug to AMC Plug RG-178 Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC RG-178 1.969"" (50.00mm)"
RF Cable Assemblies AMC RA Plg to AMC RA Plg RG-178 50mm
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-178-050N2 | A-1PA-178-050N2 | ARF3251-ND | A-1PA-178-050N2 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) |