AMC Plug to AMC Plug Jumper Assembly
RF Cable Assemblies AMC RAPLG JPR 1.37MM 225MM BLK U.FL Compt
CBL ASSY U.FL UMCC PLG-PL 8.858"
| Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-137-225B2 | A-1PA-137-225B2 | A-1PA-137-225B2 |
| Product Name | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | |
| Cable Length | 0.7383 ft (2.25 dm) | 0.7382 ft (2.25 dm) | 0.7382 ft (2.25 dm) |
| Gender | Male-Male | ||
| Product Type | 1.37 mm Coax |