Amphenol RF R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK A-1PA-137-225B2

Description
R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Description
R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Suppliers

Company
Product
Description
Supplier Links
R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK - A-1PA-137-225B2 - Amphenol RF
Danbury, CT, USA
R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK
A-1PA-137-225B2
R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK A-1PA-137-225B2
R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site

Technical Specifications

  Amphenol RF
Product Category RF and Microwave Connectors
Product Number A-1PA-137-225B2
Product Name R/A PLUG JUMPER 1.32MM, 225MM LENGTH BLACK
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
In-Series Adapters - 1054868-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Coaxial Adapters - 8194181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-MG-A360-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details