Amphenol Corporation AMC RF Connector A-1PA-137-200B2

Description
AMC(M) TO AMC(M) JUMPER 200MM BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
AMC(M) TO AMC(M) JUMPER 200MM BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC RF Connector - A-1PA-137-200B2 - Amphenol RF
Danbury, CT, USA
AMC RF Connector
A-1PA-137-200B2
AMC RF Connector A-1PA-137-200B2
AMC(M) TO AMC(M) JUMPER 200MM BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

AMC(M) TO AMC(M) JUMPER 200MM BLACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Amc Right Angle Plug To Amc Right Angle Plug 1.37 Mm 50 Ohm 200 Mm (7.87 Inches) / Individual Bag Amphenol Rf - 51X6140 - Newark, An Avnet Company
Chicago, IL, United States
Amc Right Angle Plug To Amc Right Angle Plug 1.37 Mm 50 Ohm 200 Mm (7.87 Inches) / Individual Bag Amphenol Rf
51X6140
Amc Right Angle Plug To Amc Right Angle Plug 1.37 Mm 50 Ohm 200 Mm (7.87 Inches) / Individual Bag Amphenol Rf 51X6140
AMC Right Angle Plug to AMC Right Angle Plug 1.37 mm 50 Ohm 200 mm (7.87 Inches) / Individual Bag

AMC Right Angle Plug to AMC Right Angle Plug 1.37 mm 50 Ohm 200 mm (7.87 Inches) / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number A-1PA-137-200B2 51X6140
Product Name AMC RF Connector Amc Right Angle Plug To Amc Right Angle Plug 1.37 Mm 50 Ohm 200 Mm (7.87 Inches) / Individual Bag Amphenol Rf
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1051942-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.000 GHz
View Details
6 suppliers
Coaxial Adapters - 2469535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Geometry Straight
Frequency 4.000 GHz
View Details
Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details