Amphenol RF Cable Assembly A-1PA-137-180W2

Description
CBL ASSY U.FL UMCC PLG-PL 7.087" Product overview: A-1PA-137-180W2 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-A-1PA-137-180W2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CBL ASSY U.FL UMCC PLG-PL 7.087" Product overview: A-1PA-137-180W2 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-A-1PA-137-180W2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 456-A-1PA-137-180W2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-A-1PA-137-180W2
Cable Assembly 456-A-1PA-137-180W2
CBL ASSY U.FL UMCC PLG-PL 7.087" Product overview: A-1PA-137-180W2 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-A-1PA-137-180W2 can be used for catalog matching and distributor lookup.

CBL ASSY U.FL UMCC PLG-PL 7.087" Product overview: A-1PA-137-180W2 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-A-1PA-137-180W2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - A-1PA-137-180W2
764688-A-1PA-137-180W2
Coaxial Cables (RF) - A-1PA-137-180W2 764688-A-1PA-137-180W2
Manufacturer: Amphenol RF Division Win Source Part Number: 764688-A-1PA-137-180 W2 Series: AMC Color: White Operating Temperature Range: -40°C ~ 90°C Features: Shielded Gender: Female to Female Length: 7.087" (180.00mm) Cable Type: 1.37mm OD Coaxial Cable Frequency - Max: 6GHz Impedance: 50 Ohm Style: UMCC to UMCC 1st Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle 2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 764688-A-1PA-137-180W2
Series: AMC
Color: White
Operating Temperature Range: -40°C ~ 90°C
Features: Shielded
Gender: Female to Female
Length: 7.087" (180.00mm)
Cable Type: 1.37mm OD Coaxial Cable
Frequency - Max: 6GHz
Impedance: 50 Ohm
Style: UMCC to UMCC
1st Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
2nd Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle
Categories: Cable Assemblies
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Standard Cable Assembly - A-1PA-137-180W2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-1PA-137-180W2
RF Standard Cable Assembly A-1PA-137-180W2
AMC Plug to AMC Plug Jumper Assembly

AMC Plug to AMC Plug Jumper Assembly

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - A-1PA-137-180W2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
A-1PA-137-180W2
Cable Assemblies - Coaxial Cables (RF) A-1PA-137-180W2
CBL ASSY U.FL UMCC PLG-PL 7.087"

CBL ASSY U.FL UMCC PLG-PL 7.087"

Supplier's Site
RF Cable Assemblies - A-1PA-137-180W2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-1PA-137-180W2
RF Cable Assemblies A-1PA-137-180W2
RF Cable Assemblies AMC RAPLG JPR 1.37MM 180MM WHT U.FL Compt

RF Cable Assemblies AMC RAPLG JPR 1.37MM 180MM WHT U.FL Compt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 456-A-1PA-137-180W2 764688-A-1PA-137-180W2 A-1PA-137-180W2 A-1PA-137-180W2 A-1PA-137-180W2
Product Name Cable Assembly Coaxial Cables (RF) - A-1PA-137-180W2 RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Cable Length 0.5906 ft (1.8 dm) 0.5908 ft (1.8 dm) 0.5906 ft (1.8 dm) 0.5906 ft (1.8 dm)
Standards / Certifications RoHS RoHS
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details