AMC(M) TO AMC(M) JUMPER 100MM BLACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
AMC Right Angle Plug to AMC Right Angle Plug on 1.37 mm Micro-Cable, 100 mm / Bulk
| Amphenol RF | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | A-1PA-137-100B2 | 51X6132 |
| Product Name | AMC RF Connector | Amc Right Angle Plug To Amc Right Angle Plug On 1.37 Mm Micro-Cable, 100 Mm / Bulk Amphenol Rf |
| Gender | Male / Plug |