Amphenol RF RF Standard Cable Assembly A-1PA-132-305B2

Description
Right Angle Plug Jumper
Request a Quote Datasheet
Description
Right Angle Plug Jumper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - A-1PA-132-305B2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-1PA-132-305B2
RF Standard Cable Assembly A-1PA-132-305B2
Right Angle Plug Jumper

Right Angle Plug Jumper

Supplier's Site
Coaxial Cables (RF) - ARF2215-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2215-ND
Coaxial Cables (RF) ARF2215-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 12.00"" (304.80mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - A-1PA-132-305B2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
A-1PA-132-305B2
Cable Assemblies A-1PA-132-305B2
AMC Plug to AMC Plug 1.32 mm Micro-Cable

AMC Plug to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Cable Assemblies - A-1PA-132-305B2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-1PA-132-305B2
RF Cable Assemblies A-1PA-132-305B2
RF Cable Assemblies AMC RAPLG JPR 1.32MM 305MM BLK U.FL Compt

RF Cable Assemblies AMC RAPLG JPR 1.32MM 305MM BLK U.FL Compt

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - A-1PA-132-305B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
A-1PA-132-305B2
Cable Assemblies - Coaxial Cables (RF) A-1PA-132-305B2
CBL ASSY U.FL UMCC PLUG-PLUG 12"

CBL ASSY U.FL UMCC PLUG-PLUG 12"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A-1PA-132-305B2 ARF2215-ND A-1PA-132-305B2 A-1PA-132-305B2 A-1PA-132-305B2
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers