AMC Plug to AMC Plug 1.32 mm Micro-Cable
Right Angle Plug Jumper
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 7.874"" (200.00mm)"
RF Cable Assemblies AMC RAPLG JPR 1.32MM 200MM BLK U.FL Compt
CBL ASSY U.FL UMCC PLG-PL 7.874"
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-132-200B2 | A-1PA-132-200B2 | ARF2210-ND | A-1PA-132-200B2 | A-1PA-132-200B2 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | ||
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |