Amphenol RF Cable Assemblies A-1PA-132-150B2

Description
AMC Plug to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet
Description
AMC Plug to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - A-1PA-132-150B2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
A-1PA-132-150B2
Cable Assemblies A-1PA-132-150B2
AMC Plug to AMC Plug 1.32 mm Micro-Cable

AMC Plug to AMC Plug 1.32 mm Micro-Cable

Buy Now
Coaxial Cables (RF) - ARF2205-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2205-ND
Coaxial Cables (RF) ARF2205-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 5.906"" (150.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - A-1PA-132-150B2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-1PA-132-150B2
RF Standard Cable Assembly A-1PA-132-150B2
Right Angle Plug Jumper

Right Angle Plug Jumper

Supplier's Site
RF Cable Assemblies - A-1PA-132-150B2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-1PA-132-150B2
RF Cable Assemblies A-1PA-132-150B2
RF Cable Assemblies AMC RAPLG JPR 1.32MM 150MM BLK U.FL Compt

RF Cable Assemblies AMC RAPLG JPR 1.32MM 150MM BLK U.FL Compt

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - A-1PA-132-150B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
A-1PA-132-150B2
Cable Assemblies - Coaxial Cables (RF) A-1PA-132-150B2
CBL ASSY U.FL UMCC PLG-PL 5.906"

CBL ASSY U.FL UMCC PLG-PL 5.906"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A-1PA-132-150B2 ARF2205-ND A-1PA-132-150B2 A-1PA-132-150B2 A-1PA-132-150B2
Product Name Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.4925 ft (1.5 dm) 0.4921 ft (1.5 dm) 0.4922 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503-83 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details