Amphenol RF Cable Assemblies A-1PA-132-100B2

Description
AMC Plug to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet
Description
AMC Plug to AMC Plug 1.32 mm Micro-Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - A-1PA-132-100B2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
A-1PA-132-100B2
Cable Assemblies A-1PA-132-100B2
AMC Plug to AMC Plug 1.32 mm Micro-Cable

AMC Plug to AMC Plug 1.32 mm Micro-Cable

Buy Now
RF Standard Cable Assembly - A-1PA-132-100B2 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
A-1PA-132-100B2
RF Standard Cable Assembly A-1PA-132-100B2
Amphenol RF manufactures this family of Amphenol Micro Coaxial (AMC) connectors and jumper coax cable assemblies for use in applications with 50 Ohm impedance requirements. AMC connectors are low profile (2.5 mm off the board) and offer an extremely small board footprint (3mm x 3mm). Right-Angle Male (RA Plug) AMC connectors at each end. The ""B"" in the second-to-last character position of the part number = ""Black Cable Color"".

Amphenol RF manufactures this family of Amphenol Micro Coaxial (AMC) connectors and jumper coax cable assemblies for use in applications with 50 Ohm impedance requirements. AMC connectors are low profile (2.5 mm off the board) and offer an extremely small board footprint (3mm x 3mm). Right-Angle Male (RA Plug) AMC connectors at each end. The ""B"" in the second-to-last character position of the part number = ""Black Cable Color"".

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2203-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2203-ND
Coaxial Cables (RF) ARF2203-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.32mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Coaxial Cable - 2205547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2205547
Coaxial Cable 2205547
Amphenol RF A-1PA-132-100B2

Amphenol RF A-1PA-132-100B2

Supplier's Site
Coaxial Cable - 2205548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2205548
Coaxial Cable 2205548
Amphenol RF A-1PA-132-100B2

Amphenol RF A-1PA-132-100B2

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - A-1PA-132-100B2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
A-1PA-132-100B2
Cable Assemblies - Coaxial Cables (RF) A-1PA-132-100B2
CBL ASSY U.FL UMCC PLG-PL 3.937"

CBL ASSY U.FL UMCC PLG-PL 3.937"

Supplier's Site
Rf Cable Assembly, Amc R/a Plug, 100Mm; Connector To Connector Amphenol Rf - 99Y9210 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Amc R/a Plug, 100Mm; Connector To Connector Amphenol Rf
99Y9210
Rf Cable Assembly, Amc R/a Plug, 100Mm; Connector To Connector Amphenol Rf 99Y9210
RF CABLE ASSEMBLY, AMC R/A PLUG, 100MM; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes

RF CABLE ASSEMBLY, AMC R/A PLUG, 100MM; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:1.32mm; Impedance:50ohm; Cable Length - Imperial:3.9"; Cable Length - Metric:100mm; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - A-1PA-132-100B2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
A-1PA-132-100B2
RF Cable Assemblies A-1PA-132-100B2
RF Cable Assemblies AMC JMP 1.32MM 100MM BLK U.FL Compatible

RF Cable Assemblies AMC JMP 1.32MM 100MM BLK U.FL Compatible

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number A-1PA-132-100B2 A-1PA-132-100B2 ARF2203-ND 2205547 A-1PA-132-100B2 99Y9210 A-1PA-132-100B2
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Cable Assemblies - Coaxial Cables (RF) Rf Cable Assembly, Amc R/a Plug, 100Mm; Connector To Connector Amphenol Rf RF Cable Assemblies
Application RF RF Networking RF RF
Cable Length 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm) 0.3281 ft (1 dm) 0.3281 ft (1 dm)
Gender Male-Male
Cable Type Coaxial Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details