Amphenol Corporation R/A PLUG JUMPER 500MM LENGTH BLACK A-1PA-113-500B2

Description
R/A PLUG JUMPER 500MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
R/A PLUG JUMPER 500MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R/A PLUG JUMPER 500MM LENGTH BLACK - A-1PA-113-500B2 - Amphenol RF
Danbury, CT, USA
R/A PLUG JUMPER 500MM LENGTH BLACK
A-1PA-113-500B2
R/A PLUG JUMPER 500MM LENGTH BLACK A-1PA-113-500B2
R/A PLUG JUMPER 500MM LENGTH BLACK Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

R/A PLUG JUMPER 500MM LENGTH BLACK
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Amc Right Angle Plug To Amc Right Angle Plug 1.13 Mm 50 Ohm 500 Mm (19.68 Inches) / Individual Bag Amphenol Rf - 51X6106 - Newark, An Avnet Company
Chicago, IL, United States
Amc Right Angle Plug To Amc Right Angle Plug 1.13 Mm 50 Ohm 500 Mm (19.68 Inches) / Individual Bag Amphenol Rf
51X6106
Amc Right Angle Plug To Amc Right Angle Plug 1.13 Mm 50 Ohm 500 Mm (19.68 Inches) / Individual Bag Amphenol Rf 51X6106
AMC Right Angle Plug to AMC Right Angle Plug 1.13 mm 50 Ohm 500 mm (19.68 Inches) / Individual Bag

AMC Right Angle Plug to AMC Right Angle Plug 1.13 mm 50 Ohm 500 mm (19.68 Inches) / Individual Bag

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number A-1PA-113-500B2 51X6106
Product Name R/A PLUG JUMPER 500MM LENGTH BLACK Amc Right Angle Plug To Amc Right Angle Plug 1.13 Mm 50 Ohm 500 Mm (19.68 Inches) / Individual Bag Amphenol Rf
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056443-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 1.000 GHz
View Details
3 suppliers
Coaxial Adapters - 2469517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MCX; SMA
Geometry Straight
Frequency 6.000 GHz
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details