Amphenol RF manufactures this family of Amphenol Micro Coaxial (AMC) connectors and jumper coax cable assemblies for use in applications with 50 Ohm impedance requirements. AMC connectors are low profile (2.5 mm off the board) and offer an extremely small board footprint (3mm x 3mm). Right-Angle Male (RA Plug) AMC connectors at each end. The ""B"" in the second-to-last character position of the part number = ""Black Cable Color"".
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 7.087"" (180.00mm)"
AMC Plug to AMC Plug 1.13 mm Micro-Cable
RF Cable Assemblies AMC RA PLG 180MM BLK U.FL Compatible
COAXIAL CABLE, 180MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:7.1"; Cable Length - Metric:180mm; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY U.FL UMCC PLG-PL 7.087"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-113-180B2 | ARF1734-ND | A-1PA-113-180B2 | A-1PA-113-180B2 | 73K6967 | A-1PA-113-180B2 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Coaxial Cable, 180Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Length | 0.5906 ft (1.8 dm) | 0.5906 ft (1.8 dm) | 0.5906 ft (1.8 dm) | 0.5906 ft (1.8 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial | Coaxial |