AMC Plug to AMC Plug 1.13 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 5.906"" (150.00mm)"
Amphenol RF manufactures this family of Amphenol Micro Coaxial (AMC) connectors and jumper coax cable assemblies for use in applications with 50 Ohm impedance requirements. AMC connectors are low profile (2.5 mm off the board) and offer an extremely small board footprint (3mm x 3mm). Right-Angle Male (RA Plug) AMC connectors at each end. The ""B"" in the second-to-last character position of the part number = ""Black Cable Color"".
RF Cable Assemblies 150mm AMC/U.FL CABLE RA-RA PLG U.FL Compt
COAXIAL CABLE, 150MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black RoHS Compliant: Yes
CBL ASSY U.FL UMCC PLG-PL 5.906"
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-113-150B2 | ARF1577-ND | A-1PA-113-150B2 | A-1PA-113-150B2 | 66K9942 | A-1PA-113-150B2 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cable, 150Mm, Black; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |||
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||||
| Cable Length | 0.4921 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4987 ft (1.52 dm) | 0.4922 ft (1.5 dm) |