AMC Plug to AMC Plug 1.13 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
CBL ASSY U.FL UMCC PLG-PL 3.937"
RF Cable Assemblies AMC RAPLG JMP 1.13MM 100MM BLK U.FL Compt
COAXIAL CABLE, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Black RoHS Compliant: Yes
AMC RIGHT ANGLE PLUG TO AMC RIGHT ANGLE PLUG ON 1.13 MM MICRO-CABLE, 100 MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-113-100B2 | 2205546 | ARF1580-ND | A-1PA-113-100B2 | A-1PA-113-100B2 | 80K6924 | 81AC7491 |
| Product Name | Cable Assemblies | Coaxial Cable | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable, 100Mm, Black; Connector Type A Amphenol Rf | Amc Right Angle Plug To Amc Right Angle Plug On 1.13 Mm Micro-Cable, 100 Mm Rohs Compliant Amphenol Rf |
| Application | Networking | RF | RF | ||||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial | |||
| Cable Length | 0.3281 ft (1 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) | 0.3346 ft (1.02 dm) | |||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) |