Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AMC Plug to AMC Plug 0.81 mm Micro-Cable
"Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 0.81mm OD Coaxial Cable 9.843"" (250.00mm)"
CBL ASSY U.FL UMCC PLG-PL 9.843"
RF CABLE ASSEMBLY, AMC R/A PLUG, 250MM; Connector to Connector:90° AMC Plug to 90° AMC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Colour:Black; Product Range:-;RoHS Compliant: Yes
RF Cable Assemblies AMC RA PLG JMP .81MM 250MM BLK U.FL COMPT
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | A-1PA-081-250B2 | A-1PA-081-250B2 | A-1PA-081-250B2-ND | A-1PA-081-250B2 | 99Y9196 | A-1PA-081-250B2 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assembly, Amc R/a Plug, 250Mm; Connector To Connector Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | ||
| Cable Length | 0.8200 ft (2.5 dm) | 0.8203 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8202 ft (2.5 dm) | ||
| Gender | Male-Male | |||||
| Cable Type | Coaxial | Coaxial |