Amphenol Corporation RF Connectors / Coaxial Connectors A-1JA

Description
RF Connectors / Coaxial Connectors AMC PCB JACK SMT U.FL Compatible
Datasheet
Description
RF Connectors / Coaxial Connectors AMC PCB JACK SMT U.FL Compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - A-1JA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
A-1JA
RF Connectors / Coaxial Connectors A-1JA
RF Connectors / Coaxial Connectors AMC PCB JACK SMT U.FL Compatible

RF Connectors / Coaxial Connectors AMC PCB JACK SMT U.FL Compatible

Buy Now Datasheet
Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf - 97H8756 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
97H8756
Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf 97H8756
RF/COAXIAL, AMC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:AMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF/COAXIAL, AMC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:AMC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number A-1JA 97H8756
Product Name RF Connectors / Coaxial Connectors Rf/coaxial, Amc Jack, Straight, 50 Ohm, Solder; Connector Type Amphenol Rf
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female To TNC Female Bulkhead RF Adapter - ET-TFS-TFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type BNC
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Triax
Geometry Straight
Voltage Rating 400 volts
View Details
RF Connectors - 1052544-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers