Amphenol Corporation NTC Thermistors A-1737

Description
NTC Thermistor 30k Bead
Request a Quote Datasheet
Description
NTC Thermistor 30k Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 235-1421-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
235-1421-ND
NTC Thermistors 235-1421-ND
NTC Thermistor 30k Bead

NTC Thermistor 30k Bead

Buy Now Datasheet
Zero Power Resistance At 25°C Amphenol Advanced Sensors - 77Y4758 - Newark, An Avnet Company
Chicago, IL, United States
Zero Power Resistance At 25°C Amphenol Advanced Sensors
77Y4758
Zero Power Resistance At 25°C Amphenol Advanced Sensors 77Y4758
Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-; Operating Temperature Max:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Zero Power Resistance at 25°C:-; Product Range:-; Thermistor Mounting:-; Beta Value (K):-; Thermistor Case Style:-; Thermistor Terminals:-; Operating Temperature Min:-; Operating Temperature Max:-; Automotive Qualification Standard:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors
Product Number 235-1421-ND 77Y4758
Product Name NTC Thermistors Zero Power Resistance At 25°C Amphenol Advanced Sensors
Package / Electrode Type Bead
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details