Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 6 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-F61-06LF.
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"
MINITEK / ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98464-F61-06LF | 609-98464-F61-06LF-ND | 12N0961 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 200 volts | 200 volts |