Amphenol Communications Solutions Minitek ® 98426-S13-05-237LF

Description
Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Stacking Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98426-S13-05-237LF.
Request a Quote Datasheet
Description
Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Stacking Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98426-S13-05-237LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Stacking Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98426-S13-05-237LF.

Minitek ®, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Stacking Header, Through Hole, Double Row, 10 Positions, 2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 98426-S13-05-237LF.

Supplier's Site Datasheet
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 98426-S13-05-237LF - 793511-98426-S13-05-237LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 98426-S13-05-237LF
793511-98426-S13-05-237LF
Rectangular - Board to Board Connectors - Board Spacers, Stackers - 98426-S13-05-237LF 793511-98426-S13-05-237LF
Manufacturer: Amphenol FCI Win Source Part Number: 793511-98426-S13-05- 237LF Series: Minitek Packaging: Bulk Number of Positions: 10 Pitch: 0.079" (2.00mm) Mounting Style: Through Hole Color: Black and Cream Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Length - Overall: 1.024" (26.00mm) Length - Post (Mating): 0.157" (4.00mm) Length - Stack Height: 0.933" (23.70mm) Length - Tail: 0.091" (2.30mm) Contact Finish - Post (Mating): Gold, GXT Contact Finish Thickness - Post (Mating): 15μin (0.38μm) Family Name: 98426 Categories: Connectors, Interconnects Introduction Date: December 11, 2009 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2034 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 793511-98426-S13-05-237LF
Series: Minitek
Packaging: Bulk
Number of Positions: 10
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Color: Black and Cream
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Length - Overall: 1.024" (26.00mm)
Length - Post (Mating): 0.157" (4.00mm)
Length - Stack Height: 0.933" (23.70mm)
Length - Tail: 0.091" (2.30mm)
Contact Finish - Post (Mating): Gold, GXT
Contact Finish Thickness - Post (Mating): 15μin (0.38μm)
Family Name: 98426
Categories: Connectors, Interconnects
Introduction Date: December 11, 2009
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2034
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Electronic Connector - 2027-98426-S13-05-237LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-98426-S13-05-237LF
Electronic Connector 2027-98426-S13-05-237LF
Conn Elevated Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Box Product overview: 98426-S13-05-237LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98426-S13-05-23 7LF can be used for catalog matching and distributor lookup.

Conn Elevated Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole Box Product overview: 98426-S13-05-237LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98426-S13-05-237LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 98426-S13-05-237LF 793511-98426-S13-05-237LF 2027-98426-S13-05-237LF
Product Name Minitek ® Rectangular - Board to Board Connectors - Board Spacers, Stackers - 98426-S13-05-237LF Electronic Connector
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Bergstak ® - 10069525-041409LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Minitek ® - 10069527-003TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers