Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 98424-S52-12ALF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 12 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-12ALF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 12 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-12ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98424-S52-12ALF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98424-S52-12ALF
Minitek ® 2.00mm BTB/WTB 98424-S52-12ALF
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 12 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-12ALF.

Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 12 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-12ALF.

Supplier's Site Datasheet
Rectangular Connectors - 98424-S52-12ALF - 908789-98424-S52-12ALF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 98424-S52-12ALF
908789-98424-S52-12ALF
Rectangular Connectors - 98424-S52-12ALF 908789-98424-S52-12ALF
Manufacturer: AMPHENOL Win Source Part Number: 908789-98424-S52-12A LF Series: Minitek® 2.00mm Features: Connector Header Surface Mount 12 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Family Name: 98424 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 908789-98424-S52-12ALF
Series: Minitek® 2.00mm
Features: Connector Header Surface Mount 12 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 98424
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-98424-S52-12ALF
SMD Electronic Connector 2027-98424-S52-12ALF
Conn Shrouded Header HDR 12 POS 2mm Solder ST SMD T/R Product overview: 98424-S52-12ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-S52-12ALF can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 12 POS 2mm Solder ST SMD T/R Product overview: 98424-S52-12ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-S52-12ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-98424-S52-12ALFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-98424-S52-12ALFTR-ND
Headers, Male Pins 609-98424-S52-12ALFTR-ND
"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-98424-S52-12ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-98424-S52-12ALFDKR-ND
Headers, Male Pins 609-98424-S52-12ALFDKR-ND
CONN HEADER SMD 12POS 2MM

CONN HEADER SMD 12POS 2MM

Buy Now Datasheet
Headers, Male Pins - 609-98424-S52-12ALFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-98424-S52-12ALFCT-ND
Headers, Male Pins 609-98424-S52-12ALFCT-ND
CONN HEADER SMD 12POS 2MM

CONN HEADER SMD 12POS 2MM

Buy Now Datasheet
Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions - 63K1960 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions
63K1960
Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions 63K1960
MINITEK / Tap/Rl RoHS Compliant: Yes

MINITEK / Tap/Rl RoHS Compliant: Yes

Supplier's Site
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions - 27AJ4068 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
27AJ4068
Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions 27AJ4068
CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Minitek 98424 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Minitek 98424 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 98424-S52-12ALF 908789-98424-S52-12ALF 2027-98424-S52-12ALF 609-98424-S52-12ALFTR-ND 63K1960 27AJ4068
Product Name Minitek ® 2.00mm BTB/WTB Rectangular Connectors - 98424-S52-12ALF SMD Electronic Connector Headers, Male Pins Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions Connector, Header, 12Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Surface Mount Solder Surface Mount Straight
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data