Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 8 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-08ALF.
Headers & Wire Housings Shrd Hdr, SMT,Dbl Rw 8P, Vertical, .38um Product overview: 98424-S52-08ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-S52-08ALF
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
MINITEK / Tap/Rl RoHS Compliant: Yes
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-S52-08ALF | 2027-98424-S52-08ALF | 609-98424-S52-08ALFTR-ND | 63K1956 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Electronic Connector | Headers, Male Pins | Minitek / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Header Connector; Header | ||
| Termination | Surface Mount | |||
| Voltage Rating | 200 volts | 200 volts | 200 volts |