Amphenol Communications Solutions Minitek ® 2.00mm BTB/WTB 98424-S52-06ALF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 6 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-06ALF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 6 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-06ALF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98424-S52-06ALF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98424-S52-06ALF
Minitek ® 2.00mm BTB/WTB 98424-S52-06ALF
Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 6 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-06ALF.

Minitek ® 2.00mm BTB/WTB, Minitek ® 2.00mm, Board to Board, Shrouded Vertical Header, Surface Mount, Double Row, 6 Position ,2.00mm (0.079in) Pitch., Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-S52-06ALF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-98424-S52-06ALF
Electronic Connector 2027-98424-S52-06ALF
6 Pos 2 Row 2mm Pitch SMT Header, Gold Plated Product overview: 98424-S52-06ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-S52-06ALF can be used for catalog matching and distributor lookup.

6 Pos 2 Row 2mm Pitch SMT Header, Gold Plated Product overview: 98424-S52-06ALF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-98424-S52-06ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 609-98424-S52-06ALFTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-98424-S52-06ALFTR-ND
Headers, Male Pins 609-98424-S52-06ALFTR-ND
"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

"Connector Header Surface Mount 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Headers, Male Pins - 609-98424-S52-06ALFCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-98424-S52-06ALFCT-ND
Headers, Male Pins 609-98424-S52-06ALFCT-ND
CONN HEADER SMD 6POS 2MM

CONN HEADER SMD 6POS 2MM

Buy Now Datasheet
Headers, Male Pins - 609-98424-S52-06ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-98424-S52-06ALFDKR-ND
Headers, Male Pins 609-98424-S52-06ALFDKR-ND
CONN HEADER SMD 6POS 2MM

CONN HEADER SMD 6POS 2MM

Buy Now Datasheet
Wire-Board Connector, Header, 6 Position, 2Mm; Connector Systems Amphenol Communications Solutions - 63K1955 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 6 Position, 2Mm; Connector Systems Amphenol Communications Solutions
63K1955
Wire-Board Connector, Header, 6 Position, 2Mm; Connector Systems Amphenol Communications Solutions 63K1955
WIRE-BOARD CONNECTOR, HEADER, 6 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 6 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 98424-S52-06ALF 2027-98424-S52-06ALF 609-98424-S52-06ALFTR-ND 63K1955
Product Name Minitek ® 2.00mm BTB/WTB Electronic Connector Headers, Male Pins Wire-Board Connector, Header, 6 Position, 2Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Surface Mount Solder Surface Mount
Voltage Rating 200 volts 200 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data