Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Shrouded Header - Surface Mount - Double row - 40 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00mm. Contact us today for more details of Minitek ® , part number 98424-G52-40ALF.
"Connector Header Surface Mount 40 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 40 position 0.079"" (2.00mm)"
MINITEK SHROUDED HEADER STR
CONNECTOR, HEADER, 40POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 40POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
MINITEK ROHS COMPLIANT: YES
CONN HEADER 40POS 2MM STR DL SMD
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 98424-G52-40ALF | 609-2651-1-ND | Amphenol FCI Asia 98424-G52-40ALF | 63K1949 | 80AH1347 | 44-98424-G52-40ALF |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Connector, Header, 40Pos, 2Row, 2Mm; Connector Systems Amphenol Communications Solutions | Minitek Rohs Compliant Amphenol | CONN HEADER 40POS 2MM STR DL SMD | |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Termination | Surface Mount | Surface Mount | Solder | |||
| Voltage Rating | 200 volts | 200 volts | 200 to ? volts | |||
| Current Rating | 2.0 amps | 2.0 amps | 2.0 to ? amps |