Minitek ® 2.00mm BTB/WTB, Header, Surface Mount, Double row, 22, 2mm (0.079in), Vertical, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 98424G5222KLF.
"Connector Header Surface Mount 22 position 0.079"" (2.00mm)"
MINITEK / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 98424-G52-22KLF | 609-98424-G52-22KLFTR-ND | 04AJ6282 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Minitek / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |